TRIAC Standard 600V 16A Through Hole TO-220-3
TRIAC 600V 16A TO220-3
TRIAC, STANDARD, 600V 16A, THROUGH HOLE TO-220, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | TMA166G-L-ND | TMA166G-L | 129676466 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Thyristor/SCR/Triac/Diac/Alternistor |
| Package Type | TO-220; TO-220-3 | TO-220-3 | |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts |