Zilog Discrete Semiconductor Products - Thyristors - SCRs - Modules MCD162-12IO1

Description
Win Source Part Number: 1336750-MCD162-12IO1 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Box Standard Package: 6 Voltage - Off State: 1.2 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 6000A, 6400A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Y4-M6 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: MCD162 California Prop 65: Warning Information Current - On State (It (AV) ) (Max): 190 A Current - On State (It (RMS) ) (Max): 300 A Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Hold (Ih) (Max): 200 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1336750-MCD162-12IO1 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Box Standard Package: 6 Voltage - Off State: 1.2 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 6000A, 6400A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Y4-M6 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: MCD162 California Prop 65: Warning Information Current - On State (It (AV) ) (Max): 190 A Current - On State (It (RMS) ) (Max): 300 A Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Hold (Ih) (Max): 200 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1336750-MCD162-12IO1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1336750-MCD162-12IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1336750-MCD162-12IO1
Win Source Part Number: 1336750-MCD162-12IO1 Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Package: Box Standard Package: 6 Voltage - Off State: 1.2 kV Current - Non Rep. Surge 50, 60Hz (Itsm): 6000A, 6400A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Y4-M6 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: IXYS Base Product Number: MCD162 California Prop 65: Warning Information Current - On State (It (AV) ) (Max): 190 A Current - On State (It (RMS) ) (Max): 300 A Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Hold (Ih) (Max): 200 mA

Win Source Part Number: 1336750-MCD162-12IO1
Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules
Package: Box
Standard Package: 6
Voltage - Off State: 1.2 kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 6000A, 6400A
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Mounting Type: Chassis Mount
Package / Case: Y4-M6
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: IXYS
Base Product Number: MCD162
California Prop 65: Warning Information
Current - On State (It (AV) ) (Max): 190 A
Current - On State (It (RMS) ) (Max): 300 A
Voltage - Gate Trigger (Vgt) (Max): 2.5 V
Current - Gate Trigger (Igt) (Max): 150 mA
Current - Hold (Ih) (Max): 200 mA

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 119981516 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
119981516
Thyristor/SCR/Triac/Diac/Alternistor 119981516
SCR MODULE, 1.2KV, 300A, THYRISTOR/DIODE, SERIES CONNECTION , SCR/DIODE, CHASSIS MOUNT, Y4-M6 . FREE 2 YEAR RADWELL WARRANTY

SCR MODULE, 1.2KV, 300A, THYRISTOR/DIODE, SERIES CONNECTION , SCR/DIODE, CHASSIS MOUNT, Y4-M6 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCD162-12IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCD162-12IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCD162-12IO1
MOD THYRISTOR/DIODE 1200V Y4-M6

MOD THYRISTOR/DIODE 1200V Y4-M6

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1336750-MCD162-12IO1 119981516 MCD162-12IO1
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1954611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Thyristor Soft Starter Modules - STT1900N18P55 - Infineon Technologies AG
Specs
Package Type BG-PS55A-1, BG-PS55-1
Standards and Certifications RoHS
View Details