Littelfuse, Inc. Discrete Semiconductor Products Thyristors SCRs - Modules MCC255-16IO1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Thyristors SCRs - Modules Package: Box Product Status: Active Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Voltage - Off State: 1.6 kV Current - On State (It (AV)) (Max): 250 A Current - On State (It (RMS)) (Max): 450 A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Thyristors SCRs - Modules Package: Box Product Status: Active Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Voltage - Off State: 1.6 kV Current - On State (It (AV)) (Max): 250 A Current - On State (It (RMS)) (Max): 450 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Thyristors SCRs - Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Thyristors SCRs - Modules
Discrete Semiconductor Products Thyristors SCRs - Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Thyristors SCRs - Modules Package: Box Product Status: Active Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Voltage - Off State: 1.6 kV Current - On State (It (AV)) (Max): 250 A Current - On State (It (RMS)) (Max): 450 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Thyristors SCRs - Modules
Package: Box
Product Status: Active
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Voltage - Off State: 1.6 kV
Current - On State (It (AV)) (Max): 250 A
Current - On State (It (RMS)) (Max): 450 A

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 104382734 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
104382734
Thyristor/SCR/Triac/Diac/Alternistor 104382734
DISCRETE SEMICONDUCTOR MODULE, 255 AMP, 1600V, 7 PIN, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCRETE SEMICONDUCTOR MODULE, 255 AMP, 1600V, 7 PIN, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCC255-16IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCC255-16IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC255-16IO1
MOD THYRISTOR DUAL 1600V Y1-CU

MOD THYRISTOR DUAL 1600V Y1-CU

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 104382734 MCC255-16IO1
Product Name Discrete Semiconductor Products Thyristors SCRs - Modules Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details