onsemi Triacs - MAC97A6G MAC97A6G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 095154-MAC97A6G Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 600mA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C (TJ) Case / Package: TO-92-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 095154-MAC97A6G Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 600mA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C (TJ) Case / Package: TO-92-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - MAC97A6G - 095154-MAC97A6G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC97A6G
095154-MAC97A6G
Triacs - MAC97A6G 095154-MAC97A6G
Manufacturer: ON Semiconductor Win Source Part Number: 095154-MAC97A6G Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 600mA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C (TJ) Case / Package: TO-92-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 095154-MAC97A6G
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 600mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C (TJ)
Case / Package: TO-92-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400 V 8.0 A Triac
300-MAC97A6G
400 V 8.0 A Triac 300-MAC97A6G
TRIAC, Sensitive Gate, 400 V, 8.0 A, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MAC97A6G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 8.0 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400 V, 8.0 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC97A6G can be used for catalog matching and distributor lookup.

TRIAC, Sensitive Gate, 400 V, 8.0 A, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MAC97A6G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 8.0 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400 V, 8.0 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC97A6G can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - MAC97A6GOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 600mA Through Hole TO-92 (TO-226)

TRIAC Logic - Sensitive Gate 400V 600mA Through Hole TO-92 (TO-226)

Buy Now Datasheet
Triac, 400V, 600Ma, To-92; Peak Repetitive Off State Voltage Onsemi - 26K3660 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 600Ma, To-92; Peak Repetitive Off State Voltage Onsemi
26K3660
Triac, 400V, 600Ma, To-92; Peak Repetitive Off State Voltage Onsemi 26K3660
TRIAC, 400V, 600mA, TO-92; Peak Repetitive Off State Voltage:400V; On State RMS Current:600mA; Triac Case Style:TO-92; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:8A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 400V, 600mA, TO-92; Peak Repetitive Off State Voltage:400V; On State RMS Current:600mA; Triac Case Style:TO-92; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:8A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - MAC97A6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC97A6G
Discrete Semiconductor Products - Thyristors - TRIACs MAC97A6G
TRIAC SENS GATE 400V 0.6A TO92

TRIAC SENS GATE 400V 0.6A TO92

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 18712025 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
18712025
Thyristor/SCR/Triac/Diac/Alternistor 18712025
TRIAC, 400V, 600MA, TO-92; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX (QI) , IGT:7MA; ON STATE RMS CURRENT IT(RMS) :600MA;. FREE 2 YEAR RADWELL WARRANTY

TRIAC, 400V, 600MA, TO-92; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX (QI) , IGT:7MA; ON STATE RMS CURRENT IT(RMS) :600MA;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
THY T092 .6A 400V TRIAC LEAD FREE - 70099816 - Allied Electronics, Inc.
Fort Worth, TX, USA
THY T092 .6A 400V TRIAC LEAD FREE
70099816
THY T092 .6A 400V TRIAC LEAD FREE 70099816
THY T092 .6A 400V TRIAC LEAD FREE

THY T092 .6A 400V TRIAC LEAD FREE

Supplier's Site
TRIACs MAC97A6G
TRIAC SENS GATE 400V 0.6A TO92-3

TRIAC SENS GATE 400V 0.6A TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Triacs
Product Number 095154-MAC97A6G 300-MAC97A6G MAC97A6GOS-ND 26K3660 MAC97A6G 18712025 70099816 MAC97A6G
Product Name Triacs - MAC97A6G 400 V 8.0 A Triac TRIACs Triac, 400V, 600Ma, To-92; Peak Repetitive Off State Voltage Onsemi Discrete Semiconductor Products - Thyristors - TRIACs Thyristor/SCR/Triac/Diac/Alternistor THY T092 .6A 400V TRIAC LEAD FREE TRIACs
Package Type TO-92-3 TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body TO-92; TO-92 TO-226-3, TO-92-3 Long Body TO-226-3, TO-92-3 Long Body
VDRM 400 volts 400 volts
ITSM 0.6000 amps
IGT 5 mA 5 mA
VGT 2 volts 2 volts
Unlock Full Specs
to access all available technical data