25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
TRIAC Standard 600V 25A Through Hole TO-220 Non-Isolated Tab
TRIAC, 600V, 25A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:25A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:167A; Holding Current Max:100mA; MSL:- RoHS Compliant: Yes
TRIAC, 600V, 25A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX (QI) , IGT:50MA; ON STATE RMS CURRENT IT(RMS) :25A;. FREE 2 YEAR RADWELL WARRANTY
TRIAC 600V 25A TO220
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | Q6025R5 | Q6025R5-ND | 56J8635 | 21597564 | Q6025R5 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6025R5 | TRIACs | Triac, 600V, 25A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | |||
| VTM | 1.8 volts | ||||
| IT(RMS) | 25 amps | 25 amps | |||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220-3 |