40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Teccor brand bidirectional alternistors are available with current ratings from 6 A to 40 A and voltages from 200 V to 1000 V as part of Littelfuse's broad line of thyristors. Littelfuse's alternistor is specifically designed for applications that switch highly inductive loads.
ALTERNISTOR TRIACS, 600V, 40A, TO-218X; Peak Repetitive Off State Voltage:600V; On State RMS Current:40A; Triac Case Style:TO-218X; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:335A; Holding Current Max:100mA; MSL:-RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, ALTERNISTOR, 600V, 40A, TO-218X; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX (QI), IGT:100MA; ON STATE RMS CURRENT, IT(RMS). FREE 2 YEAR RADWELL WARRANTY
LITTELFUSE Semiconductors Q6040J7
| Littelfuse, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors |
| Product Number | Q6040J7 | 70184655 | 12J0550 | 21627168 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6040J7 | Alternistor, TO-281, 600v, 40a | Alternistor Triacs, 600V, 40A, To-218X; Peak Repetitive Off State Voltage Littelfuse | Thyristor/SCR/Triac/Diac/Alternistor |
| VTM | 1.8 volts |