Littelfuse, Inc. Low Power TRIAC up to 1200V MAC15MG

Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 15 Amperes RMS at 80°C Uniform Gate Trigger Currents in Three Modes High Immunity to dv/dt - 250 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating di/dt - 9.0 A/ms minimum at 125°C Operational in Three Quadrants, Q1, Q2, and Q3 Device Marking: Logo, Device Type, e.g., MAC15M, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 15 Amperes RMS at 80°C Uniform Gate Trigger Currents in Three Modes High Immunity to dv/dt - 250 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating di/dt - 9.0 A/ms minimum at 125°C Operational in Three Quadrants, Q1, Q2, and Q3 Device Marking: Logo, Device Type, e.g., MAC15M, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC15MG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC15MG
Low Power TRIAC up to 1200V MAC15MG
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 15 Amperes RMS at 80°C Uniform Gate Trigger Currents in Three Modes High Immunity to dv/dt - 250 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating di/dt - 9.0 A/ms minimum at 125°C Operational in Three Quadrants, Q1, Q2, and Q3 Device Marking: Logo, Device Type, e.g., MAC15M, Date Code Lead-Free Package Available

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 15 Amperes RMS at 80°C Uniform Gate Trigger Currents in Three Modes High Immunity to dv/dt - 250 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating di/dt - 9.0 A/ms minimum at 125°C Operational in Three Quadrants, Q1, Q2, and Q3 Device Marking: Logo, Device Type, e.g., MAC15M, Date Code Lead-Free Package Available

Supplier's Site Datasheet
Singapore, Singapore
600V 15A 221A Triac
300-MAC15MG
600V 15A 221A Triac 300-MAC15MG
TRIAC, 600V V(DRM), 15A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-09, 3 PIN Product overview: MAC15MG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 15A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC15MG can be used for catalog matching and distributor lookup.

TRIAC, 600V V(DRM), 15A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-09, 3 PIN Product overview: MAC15MG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 15A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC15MG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - MAC15MGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 15A Through Hole TO-220AB

TRIAC Standard 600V 15A Through Hole TO-220AB

Buy Now Datasheet
Triacs - MAC15MG - 1211634-MAC15MG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC15MG
1211634-MAC15MG
Triacs - MAC15MG 1211634-MAC15MG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1211634-MAC15MG Packaging: Tube Mounting Style: Through Hole Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 150A at 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 15A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 40mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: MAC15 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1211634-MAC15MG
Packaging: Tube
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 150A at 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 15A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 40mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: MAC15
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Triacs
MAC15MG
Triacs MAC15MG
Triacs THY FP 15A 600V TRI

Triacs THY FP 15A 600V TRI

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 18726627 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
18726627
Thyristor/SCR/Triac/Diac/Alternistor 18726627
TRIAC, 600V, 15A, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

TRIAC, 600V, 15A, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Triac, 3 Quadrant, 600V, 15A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 02AC3708 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 3 Quadrant, 600V, 15A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
02AC3708
Triac, 3 Quadrant, 600V, 15A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 02AC3708
TRIAC, 3 QUADRANT, 600V, 15A, TO-220; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):15A; Triac Case Style:TO-220; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.5V; Peak Gate RoHS Compliant: Yes

TRIAC, 3 QUADRANT, 600V, 15A, TO-220; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):15A; Triac Case Style:TO-220; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.5V; Peak Gate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Triacs Thyristors Triacs Triacs
Product Number MAC15MG 300-MAC15MG MAC15MGOS-ND 1211634-MAC15MG MAC15MG 18726627 02AC3708
Product Name Low Power TRIAC up to 1200V 600V 15A 221A Triac TRIACs Triacs - MAC15MG Triacs Thyristor/SCR/Triac/Diac/Alternistor Triac, 3 Quadrant, 600V, 15A, To-220; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
VDRM 600 volts 600 volts 600 volts
IGT 35 mA 35 mA 35 mA
IT(RMS) 15 amps 15 amps
Package Type TO-220; TO-220-3 TO-220-3 TO-220; TO-220
Unlock Full Specs
to access all available technical data