Littelfuse, Inc. Low Power TRIAC up to 1200V Q4015L5TP

Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q4015L5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q4015L5TP
Low Power TRIAC up to 1200V Q4015L5TP
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Triacs - Q4015L5TP - 792774-Q4015L5TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q4015L5TP
792774-Q4015L5TP
Triacs - Q4015L5TP 792774-Q4015L5TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792774-Q4015L5TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Isolated Tab Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Standard Family Name: Q4015L5 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Isolated Tab Current - On State (It (RMS)) (Maximum): 15A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 70mA Alternative Parts (Cross-Reference): FT2016DJ00TU; CTB24-400BWPT; BT139F-500G; CTB24-400B; Introduction Date: September 08, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792774-Q4015L5TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3 Isolated Tab
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A
Triac Type: Standard
Family Name: Q4015L5
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220 Isolated Tab
Current - On State (It (RMS)) (Maximum): 15A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 70mA
Alternative Parts (Cross-Reference): FT2016DJ00TU; CTB24-400BWPT; BT139F-500G; CTB24-400B;
Introduction Date: September 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Isolated 400V 15A Triac
300-Q4015L5TP
Isolated 400V 15A Triac 300-Q4015L5TP
TRIAC, 400V V(DRM), 15A I(T)RMS, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: Q4015L5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 400V, 15A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 400V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4015L5TP can be used for catalog matching and distributor lookup.

TRIAC, 400V V(DRM), 15A I(T)RMS, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: Q4015L5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 400V, 15A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 400V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4015L5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - F7273-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7273-ND
TRIACs F7273-ND
TRIAC Standard 400V 15A Through Hole TO-220 Isolated Tab

TRIAC Standard 400V 15A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Triac, Standard, 400V, 15A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 18AC7505 - Newark, An Avnet Company
Chicago, IL, United States
Triac, Standard, 400V, 15A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
18AC7505
Triac, Standard, 400V, 15A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 18AC7505
TRIAC, STANDARD, 400V, 15A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; On State RMS Current IT(rms):15A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:2V; Peak Gate RoHS Compliant: Yes

TRIAC, STANDARD, 400V, 15A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; On State RMS Current IT(rms):15A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:2V; Peak Gate RoHS Compliant: Yes

Supplier's Site Datasheet
TRIAC 400V 15A TO220

TRIAC 400V 15A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q4015L5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4015L5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q4015L5TP
TRIAC 400V 15A TO220

TRIAC 400V 15A TO220

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 143476049 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
143476049
Thyristor/SCR/Triac/Diac/Alternistor 143476049
TRIAC, 400V V(DRM), 15A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

TRIAC, 400V V(DRM), 15A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Triacs 400V 15A 50-50-50mA

Triacs 400V 15A 50-50-50mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors
Product Number Q4015L5TP 792774-Q4015L5TP 300-Q4015L5TP F7273-ND 18AC7505 Q4015L5TP Q4015L5TP 143476049 Q4015L5TP
Product Name Low Power TRIAC up to 1200V Triacs - Q4015L5TP Isolated 400V 15A Triac TRIACs Triac, Standard, 400V, 15A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Thyristor/SCR/Triac/Diac/Alternistor Triacs
Standards and Certifications RoHS RoHS RoHS
VDRM 400 volts 400 volts 400 volts 400 volts
VTM 1.6 volts
IT(RMS) 15 amps 15 amps 15 amps
Package Type TO-220-3 Isolated Tab TO-220-3 TO-220; TO-220-3 Isolated Tab TO-220; TO-220AB TO-220-3 Isolated Tab TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data