Littelfuse, Inc. Low Power SCR up to 1200V S6015LTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6015LTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6015LTP
Low Power SCR up to 1200V S6015LTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A

Supplier's Site Datasheet
SCRs - Single - S6015LTP - 128954-S6015LTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6015LTP
128954-S6015LTP
SCRs - Single - S6015LTP 128954-S6015LTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 128954-S6015LTP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 40mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 30mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 9.5A Current - On State (It (RMS)) (Max): 15A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220 Isolated Tab Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 128954-S6015LTP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 30mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 9.5A
Current - On State (It (RMS)) (Max): 15A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220 Isolated Tab
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - F7306-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 15A Standard Recovery Through Hole TO-220 Isolated Tab

SCR 600V 15A Standard Recovery Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 600V 15A

SCRs 600V 15A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6015LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6015LTP
Discrete Semiconductor Products - Thyristors - SCRs S6015LTP
SCR 600V 15A TO220

SCR 600V 15A TO220

Supplier's Site
SCR 600V 15A TO220 ISO - 461-S6015LTP - Utmel Electronic Limited
Hong Kong, China
SCR 600V 15A TO220 ISO
461-S6015LTP
SCR 600V 15A TO220 ISO 461-S6015LTP
SCR 600V 15A TO220 ISO

SCR 600V 15A TO220 ISO

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 32487221 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
32487221
Thyristor/SCR/Triac/Diac/Alternistor 32487221
SCR THYRISTOR, 600 V, 30 MA, 9.5-15 AMP, TO-220AB, 3 PINS. FREE 2 YEAR RADWELL WARRANTY

SCR THYRISTOR, 600 V, 30 MA, 9.5-15 AMP, TO-220AB, 3 PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Radwell International
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6015LTP 128954-S6015LTP F7306-ND S6015LTP S6015LTP 461-S6015LTP 32487221
Product Name Low Power SCR up to 1200V SCRs - Single - S6015LTP SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs SCR 600V 15A TO220 ISO Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts 600 volts 600 volts
IGT 30 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data