TRIAC, 600V, 15A, TO-48; Peak Repetitive Off State Voltage:600V; On State RMS Current:15A; Triac Case Style:TO-48; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:150A; Holding Current Max:60mA; No. of Pins:2Pins RoHS Compliant: Yes
TRIAC 600V 15A TO48
NTE Semiconductors NTE5677
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors |
| Product Number | 31C4946 | NTE5677 | |
| Product Name | Triac, 600V, 15A, To-48; Peak Repetitive Off State Voltage Nte Electronics | Discrete Semiconductor Products - Thyristors - TRIACs | Thyristor/SCR/Triac/Diac/Alternistor |
| Standards and Certifications | RoHS | ||
| Package Type | TO-48 | TO-208AA, TO-48-3, Stud | |
| Pin Count | 2 | ||
| VDRM | 600 volts |