Littelfuse, Inc. Low Power TRIAC up to 1200V Q8025L6TP

Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet
Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q8025L6TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q8025L6TP
Low Power TRIAC up to 1200V Q8025L6TP
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

Supplier's Site Datasheet
Singapore, Singapore
Isolated 800V 250A Triac
300-Q8025L6TP
Isolated 800V 250A Triac 300-Q8025L6TP
TRIAC 800V 250A 3-Pin(3+Tab) TO-220AB Isolated Tube Product overview: Q8025L6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 250A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 250A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8025L6TP can be used for catalog matching and distributor lookup.

TRIAC 800V 250A 3-Pin(3+Tab) TO-220AB Isolated Tube Product overview: Q8025L6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 250A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 250A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8025L6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - F7297-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7297-ND
TRIACs F7297-ND
TRIAC Alternistor - Snubberless 800V 25A Through Hole TO-220AB-L

TRIAC Alternistor - Snubberless 800V 25A Through Hole TO-220AB-L

Buy Now Datasheet
Triacs - Q8025L6TP - 792795-Q8025L6TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q8025L6TP
792795-Q8025L6TP
Triacs - Q8025L6TP 792795-Q8025L6TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792795-Q8025L6TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Isolated Tab Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 208A, 250A Triac Type: Alternistor - Snubberless Family Name: Q8025L6 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB-L Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 80mA Current - Hold (Ih) (Maximum): 100mA Alternative Parts (Cross-Reference): CTA24-800B; CTA24-800BPT; BTA24-800B; BTA24-800BRG; Introduction Date: June 25, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792795-Q8025L6TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3 Isolated Tab
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 208A, 250A
Triac Type: Alternistor - Snubberless
Family Name: Q8025L6
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB-L
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 80mA
Current - Hold (Ih) (Maximum): 100mA
Alternative Parts (Cross-Reference): CTA24-800B; CTA24-800BPT; BTA24-800B; BTA24-800BRG;
Introduction Date: June 25, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q8025L6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8025L6TP
Discrete Semiconductor Products - Thyristors - TRIACs Q8025L6TP
TRIAC ALTERNSTR 800V 25A TO220AB

TRIAC ALTERNSTR 800V 25A TO220AB

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 21627092 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
21627092
Thyristor/SCR/Triac/Diac/Alternistor 21627092
ALTERNISTOR TRIAC, 800V V(DRM), 25A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

ALTERNISTOR TRIAC, 800V V(DRM), 25A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Triacs 800V 25A 80-80-80mA

Triacs 800V 25A 80-80-80mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number Q8025L6TP 300-Q8025L6TP F7297-ND 792795-Q8025L6TP Q8025L6TP 21627092 Q8025L6TP
Product Name Low Power TRIAC up to 1200V Isolated 800V 250A Triac TRIACs Triacs - Q8025L6TP Discrete Semiconductor Products - Thyristors - TRIACs Thyristor/SCR/Triac/Diac/Alternistor Triacs
Standards and Certifications RoHS
VDRM 800 volts 800 volts 800 volts
VTM 1.8 volts
IT(RMS) 25 amps 25 amps
Pin Count 3
Unlock Full Specs
to access all available technical data