Littelfuse, Inc. Low Power TRIAC up to 1200V Q6016LH4TP

Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6016LH4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6016LH4TP
Low Power TRIAC up to 1200V Q6016LH4TP
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Singapore, Singapore
Isolated 600V 16A Triac
300-Q6016LH4TP
Isolated 600V 16A Triac 300-Q6016LH4TP
Alternistor TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: Q6016LH4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6016LH4TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: Q6016LH4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6016LH4TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q6016LH4TP - 792787-Q6016LH4TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6016LH4TP
792787-Q6016LH4TP
Triacs - Q6016LH4TP 792787-Q6016LH4TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792787-Q6016LH4TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Isolated Tab Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Alternistor - Snubberless Family Name: Q6016LH4 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Isolated Tab Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 50mA Alternative Parts (Cross-Reference): CTA16600BWPT; ; CTA16600B; BCR16LM-12LB-A8; BCR16LM-12LB; Introduction Date: June 25, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792787-Q6016LH4TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3 Isolated Tab
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A
Triac Type: Alternistor - Snubberless
Family Name: Q6016LH4
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220 Isolated Tab
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 50mA
Alternative Parts (Cross-Reference): CTA16600BWPT; ; CTA16600B; BCR16LM-12LB-A8; BCR16LM-12LB;
Introduction Date: June 25, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - F7287-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7287-ND
TRIACs F7287-ND
TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220 Isolated Tab

TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6016LH4TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6016LH4TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6016LH4TP
TRIAC ALTERNISTOR 600V 16A TO220

TRIAC ALTERNISTOR 600V 16A TO220

Supplier's Site
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 01P7514 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
01P7514
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 01P7514
TRIAC, 600V, 16A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:167A; Holding Current Max:50mA; No. of Pins:3PinsRoHS Compliant: Yes

TRIAC, 600V, 16A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:167A; Holding Current Max:50mA; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site
TRIAC ALTERNISTOR 600V 16A TO220 - 461-Q6016LH4TP - Utmel Electronic Limited
Hong Kong, China
TRIAC ALTERNISTOR 600V 16A TO220
461-Q6016LH4TP
TRIAC ALTERNISTOR 600V 16A TO220 461-Q6016LH4TP
TRIAC ALTERNISTOR 600V 16A TO220

TRIAC ALTERNISTOR 600V 16A TO220

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 21627240 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
21627240
Thyristor/SCR/Triac/Diac/Alternistor 21627240
TRIAC, 600 V, 16 A, TO-220AB, 50 MA, 2 V, 500 MW. FREE 2 YEAR RADWELL WARRANTY

TRIAC, 600 V, 16 A, TO-220AB, 50 MA, 2 V, 500 MW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited Radwell International
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number Q6016LH4TP 300-Q6016LH4TP 792787-Q6016LH4TP F7287-ND Q6016LH4TP 01P7514 461-Q6016LH4TP 21627240
Product Name Low Power TRIAC up to 1200V Isolated 600V 16A Triac Triacs - Q6016LH4TP TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse TRIAC ALTERNISTOR 600V 16A TO220 Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 16 amps 16 amps
Package Type TO-220-3 TO-220-3 Isolated Tab TO-220; TO-220-3 Isolated Tab TO-220-3 Isolated Tab TO-220; TO-220AB TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data