TRIAC 400V 40A TO48
Thyristors, TO-48 Package Type, 400 V Voltage Repetitive Peak Reverse, 400 A @ 60 Hz Current Surge
TRIAC, 400V, 40A, TO-48; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; ON STATE RMS CURRENT IT(RMS):40A; TRIAC CASE STYLE:TO-48; GATE TRIGGER CURRENT MAX (QI), IGT:80MA; GATE TRIGGER VOLTAGE MAX VGT:2.5V; PEAK GATE POWER:40W; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs |
| Product Number | NTE5695 | 70214659 | 18739399 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIAC-400VRM 40A TO-48 IGT=50/80MA | Thyristor/SCR/Triac/Diac/Alternistor |
| Package Type | TO-208AA, TO-48-3, Stud | TO-48 | |
| VDRM | 400 volts | ||
| IGT | 50 mA | ||
| VGT | 2.5 volts |