SCR THYRISTOR, 7A, 600V, TO-5; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:25mA; Average On State Current:-; On State RMS Current:7A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Holding Current Max:50mA; MSL:- RoHS Compliant: Yes
SCR 600V 7A TO39
SILICON CONTROLLED RECTIFIER, 7A I(T)RMS, 7A I(T), 600V V(DRM), 600V V(RRM), 1 ELEMENT, TO-5. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | 31C4753 | NTE5429 | 18733810 |
| Product Name | Scr Thyristor, 7A, 600V, To-5; Peak Repetitive Off State Voltage Nte Electronics | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor/SCR/Triac/Diac/Alternistor |
| Thyristor Type | SCR | SCR | |
| Package Type | TO-5 | TO-205AD, TO-39-3 Metal Can | |
| Pin Count | 3 | ||
| Standards and Certifications | RoHS |