TRIAC 200V 15A TO48
TRIAC,200V V(DRM),15A I(T)RMS,TO-208AA. FREE 2 YEAR RADWELL WARRANTY
| Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | NTE5673 | 38811054 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Thyristor/SCR/Triac/Diac/Alternistor |
| Package Type | TO-208AA, TO-48-3, Stud | |
| VDRM | 200 volts | |
| IGT | 50 mA |