400 V, 8.0 A Triac, TO-220 3 LEAD STANDARD, 500-BLKBX Product overview: MAC228A6G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 8.0 A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400 V, 8.0 A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC228A6G can be used for catalog matching and distributor lookup.
TRIAC, 400V, 8A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX (QI), IGT:10MA; PEAK GATE POWER:20W; GATE TRIGGER VO. FREE 2 YEAR RADWELL WARRANTY
THYRISTOR, BIDIRECTIONAL; TO-220; 400V;8 A (RMS); 2; 62.5; 80A IFRM; -40; +110
TRIAC SENS GATE 400V 8A TO220AB
| ERSAELECTRONICS PTE. LTD. | Radwell International | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-MAC228A6G | 18717165 | 70100114 | MAC228A6G |
| Product Name | 400 V 8.0 A TO-220 Triac | Thyristor/SCR/Triac/Diac/Alternistor | THYRISTOR, BIDIRECTIONAL; TO-220; 400V;8 A (RMS); 2; 62.5; 80A IFRM; -40; +110 | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| Package Type | TO-220-3 | TO-220-3 | ||
| VRRM | 400 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | ||
| Thyristor Type | Thyristor Surge Suppressor; Thyristor/Diode Module |