Kingbright Corporation Datasheets for Light Emitting Diodes (LED)
Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more
| Product Name | Notes |
|---|---|
| 4MM GRN.LED | |
| 4MM RED LED | |
| 4MM YELLOW LED | |
| Features and Applications Bi-color rectangular LED lamp Uniform light output Low power consumption 3 leads with one common lead RoHS compliant Indicator applications Status indicator Industrial equipment | |
| Features and Applications Bi-color T-1 LED lamp Low power consumption 3 leads with one common lead Viewing angle - 60° RoHS compliant Indicator applications Status indicator Industrial equipment | |
| Features and Applications Bi-level design Housing material: PPA Housing UL rating: 94V-0 Moisture sensitivity level: level 3 Package: 1000pcs / reel RoHS compliant Diagnostic or panel status indicator Industrial equipment... | |
| Features and Applications Bi-level right angle housing LED Pre-trimmed leads for PCB mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial... | |
| Features and Applications Build-in resistor available Insulated led, tinned overcoated wire Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Flush... | |
| Features and Applications Flat rectangular light emitting surface Low power consumptioin Uniform light output RoHS compliant Level / Status indicator Industrial equipment Diagnostic or panel status indicator | |
| Features and Applications Low power consumption 1.8mm diameter small size LED lamp Versatile mounting on PCB or panel Viewing angle - 70° RoHS compliant Indicator applications Decorative & entertainment lighting... | |
| Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural... | |
| Features and Applications Low power consumption Bi-color with 3 leads Viewing angle - 60° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application | |
| Features and Applications Low power consumption Cylindrical type, flat top Convex cathod mark on body Viewing angle - 100° RoHS compliang Indicator applications Status indicator Signage application Industrial equipment | |
| Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting... | |
| Features and Applications Low power consumption Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator | |
| Features and Applications Low power consumption Fits 2.4mm hole in panel up to 4mm thick. Viewing angle - 100° RoHS compliant Indicator application Signage application Industrial machinery | |
| Features and Applications Low power consumption Ful color T-1 3/4 LED lamp Viewing angle - 50° Lead free RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural... | |
| Features and Applications Low power consumption Mount flush with panel RoHS compliant Status indicator Industrial equipment Diagnostic or panel status indicator | |
| Features and Applications Low power consumption Mounts flush with panel Fits 2mm hole in panel up to 3.5mm (.138") Viewing angle - 70° RoHS compliant Audio panel indicator Status indicator... | |
| Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment | |
| Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel Viewing angle - 50° RoHS compliant Indicator applications Industrial machinery Commercial & Residential architectural lighting... | |
| Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel Viewing angle - 60° RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable... | |
| Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel Viewing angle - 60° RoHS compliant Indicator applications Industrial machinery Commercial & Residential architectural lighting... | |
| Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable... | |
| Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial... | |
| Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment | |
| Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator | |
| Features and Applications Low power consumption Rectangular light emitting surface Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator | |
| Features and Applications Low power consumption Rounded end rectangular shape Viewing angle - 100° RoHS compliant Ideal for backlighting Indicator applications Status indicator | |
| Features and Applications Low power consumption Rounded end rectangular shape Viewing angle - 60° RoHS compliant Ideal for backlighting Indicator applications Status indicator | |
| Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting | |
| Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter flangeless package Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or... | |
| Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter package, tapered type RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural... | |
| Features and Applications Low power consumption Viewing angle - 110° Lead free RoHS compliant Flush mount panel indicator Ideal for backlighting Indicator applications Status indicator | |
| Features and Applications Low power consumption Viewing angle - 12° Package - 500pcs / bag RoHS compliant Ideal for backlighting Indicator applications Status indicator Signage application | |
| Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting | |
| Features and Applications Low power consumption Viewing angle - 80°(H) 40°(V) Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting... | |
| Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural... | |
| Features and Applications Pre-trimmed leadds for PC mounting Stackable units Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage... | |
| Features and Applications Pre-trimmed leads for pc mounting 4.7mm right angle LED Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment... | |
| Features and Applications Pre-trimmed leads for pc mounting Bi-level design, save board space Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial... | |
| Features and Applications Pre-trimmed leads for pc mounting Tri-level design, save board space Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial... | |
| Features and Applications Pre-trimmed leads for PCB mounting 3 leads with common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial... | |
| Features and Applications Pre-trimmed leads for PCB mounting Bi-color right angle LED 3 leads with one common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic... | |
| Features and Applications Pre-trimmed leads for PCB mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment | |
| Features and Applications Pre-trimmed leads for PCB mounting Stackable units Different color combination is available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status... | |
| Features and Applications Pre-trimmed leads of pc mounting Bi-color right angle LED Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment... | |
| Features and Applications Right angle housing LED Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data... | |
| Features and Applications Surface mount right angle Package: 1000pcs / reel Moisture sensitivity level: level 3 Housing UL rating: 94V-0 Housing material: PPA RoHS compliant Diagnostic or panel status indicator... | |
| Features and Applications T-1 3/4 package Built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0Hz to 1.5Hz. RoHS compliant Signage application Decorative & entertainment lighting Commercial... | |
| Features and Applications T-1 package with rectangular base With built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0HZ to 1.5Hz RoHS compliant Signage application Decorative &... |
| << Prev | Next >> |