Kingbright Corporation 1.9X3.9MM ORANGE-RED LED WP144EDT

Description
Features and Applications Low power consumption Rectangular light emitting surface Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Datasheet
Description
Features and Applications Low power consumption Rectangular light emitting surface Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.9X3.9MM ORANGE-RED LED - WP144EDT - Kingbright Corporation
City of Industry, CA, USA
1.9X3.9MM ORANGE-RED LED
WP144EDT
1.9X3.9MM ORANGE-RED LED WP144EDT
Features and Applications Low power consumption Rectangular light emitting surface Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator

Features and Applications

  • Low power consumption
  • Rectangular light emitting surface
  • Viewing angle - 110°
  • RoHS compliant
  • Ideal for backlighting
  • Indicator applications
  • Status indicator
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP144EDT
Standard LEDs - Through Hole WP144EDT
Standard LEDs - Through Hole Orange 625nm Diffused 6mcd

Standard LEDs - Through Hole Orange 625nm Diffused 6mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP144EDT WP144EDT
Product Name 1.9X3.9MM ORANGE-RED LED Standard LEDs - Through Hole
LED Package: Rectangular-1.9X3.9mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details