Kingbright Corporation LED Indication - Discrete WP7104SRC/D

Description
Red 640nm LED Indication - Discrete 1.85V Radial
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 1.85V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1253-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1253-ND
LED Indication - Discrete 754-1253-ND
Red 640nm LED Indication - Discrete 1.85V Radial

Red 640nm LED Indication - Discrete 1.85V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1253-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.5X2.8MM WHITE/GREEN SMD LED - AAA3528QWDCGKS - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Green; White
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers