Kingbright Corporation 3MM RED LED 14V WP710A10SRD14V

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RED LED 14V - WP710A10SRD14V - Kingbright Corporation
City of Industry, CA, USA
3MM RED LED 14V
WP710A10SRD14V
3MM RED LED 14V WP710A10SRD14V
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - WP710A10SRD14V-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP710A10SRD14V-ND
LED Indication - Discrete WP710A10SRD14V-ND
Red 640nm LED Indication - Discrete 14V Radial

Red 640nm LED Indication - Discrete 14V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10SRD14V
Standard LEDs - Through Hole WP710A10SRD14V
Standard LEDs - Through Hole Red 100mcd 640nm 40 deg 14V resistor

Standard LEDs - Through Hole Red 100mcd 640nm 40 deg 14V resistor

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10SRD14V WP710A10SRD14V-ND WP710A10SRD14V
Product Name 3MM RED LED 14V LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Resistor LED Radial
LED Type Red Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details