Kingbright Corporation LEDs L-934SYD

Description
Yellow diffused LED,L934SYD 50mA
Request a Quote
Description
Yellow diffused LED,L934SYD 50mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2471555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow diffused LED,L934SYD 50mA

Yellow diffused LED,L934SYD 50mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2471555
Product Name LEDs
LED Package: 3 x 4.6mm
LED Type Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details