Kingbright Corporation Standard LEDs - Through Hole WP70083SYD/J

Description
Standard LEDs - Through Hole YELLOW DIFFUSED 590nm 800mcd
Datasheet
Description
Standard LEDs - Through Hole YELLOW DIFFUSED 590nm 800mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP70083SYD/J
Standard LEDs - Through Hole WP70083SYD/J
Standard LEDs - Through Hole YELLOW DIFFUSED 590nm 800mcd

Standard LEDs - Through Hole YELLOW DIFFUSED 590nm 800mcd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number WP70083SYD/J
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details