Kingbright Corporation 3MM ORANGE LED WP710A10ND

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM ORANGE LED - WP710A10ND - Kingbright Corporation
City of Industry, CA, USA
3MM ORANGE LED
WP710A10ND
3MM ORANGE LED WP710A10ND
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1892-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1892-ND
LED Indication - Discrete 754-1892-ND
Orange 602nm LED Indication - Discrete 2.05V Radial

Orange 602nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1207996-WP710A10ND
Optoelectronics - LED Indication - Discrete 1207996-WP710A10ND
Win Source Part Number: 1207996-WP710A10ND Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 40° Lens Color: Orange Lens Transparency: Diffused Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 20mA Wavelength - Dominant: 602nm Wavelength - Peak: 607nm Height (Max): 5.90mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: WP710A10ND-ND,754-18 92 Base Product Number: WP710

Win Source Part Number: 1207996-WP710A10ND
Category: Optoelectronics>LED Indication - Discrete
Color: Orange
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 40°
Lens Color: Orange
Lens Transparency: Diffused
Millicandela Rating: 20mcd
Voltage - Forward (Vf) (Typ): 2.05V
Current - Test: 20mA
Wavelength - Dominant: 602nm
Wavelength - Peak: 607nm
Height (Max): 5.90mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: WP710A10ND-ND,754-1892
Base Product Number: WP710

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10ND
Standard LEDs - Through Hole WP710A10ND
Standard LEDs - Through Hole Org 30mcd 610nm 40 deg Diffused

Standard LEDs - Through Hole Org 30mcd 610nm 40 deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10ND 754-1892-ND 1207996-WP710A10ND WP710A10ND
Product Name 3MM ORANGE LED LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 40+ Radial
LED Type Orange Orange Orange; Orange
Peak Wavelength 602 nm (6020 Å) 607 nm (6070 Å) 602 nm (6020 Å)
Viewing Angle 40 degrees 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular LED lamp - SLR-332DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details