Kingbright Corporation 5MM GRN.LED WP1503SGT

Description
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM GRN.LED - WP1503SGT - Kingbright Corporation
City of Industry, CA, USA
5MM GRN.LED
WP1503SGT
5MM GRN.LED WP1503SGT
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • T-1 3/4 diameter flangeless package
  • Viewing angle - 60°
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1503SGT
Product Name 5MM GRN.LED
LED Package: 5mm (T1 3/4) Viewing Angle 30+
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details