Kingbright Corporation LEDs L-934ID-5V

Description
HE red diffused LED w/resistor,L934ID-5V
Request a Quote Datasheet
Description
HE red diffused LED w/resistor,L934ID-5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285477 - RS Components, Ltd.
Corby, Northants, United Kingdom
HE red diffused LED w/resistor,L934ID-5V

HE red diffused LED w/resistor,L934ID-5V

Supplier's Site
Led, Red, T-1 (3Mm), 25Mcd, 625Nm; Led Color Kingbright - 46W4638 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 25Mcd, 625Nm; Led Color Kingbright
46W4638
Led, Red, T-1 (3Mm), 25Mcd, 625Nm; Led Color Kingbright 46W4638
LED, RED, T-1 (3MM), 25MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:13mA; Forward Voltage:5V; Wavelength Typ:625nm; Luminous Intensity:25mcd; Viewing Angle:40°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, RED, T-1 (3MM), 25MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:13mA; Forward Voltage:5V; Wavelength Typ:625nm; Luminous Intensity:25mcd; Viewing Angle:40°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2285477 46W4638
Product Name LEDs Led, Red, T-1 (3Mm), 25Mcd, 625Nm; Led Color Kingbright
LED Package: 3mm T-1 (3mm)
LED Type Red; Red Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 60 degrees 40 degrees
Luminous Intensity 20 milliCandela 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details