Kingbright Corporation 1.8MM RA. GREEN LED INDICATOR WP406A10XHA/3GD

Description
Features and Applications Pre-trimmed leads for pc mounting Tri-level design, save board space Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting Tri-level design, save board space Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8MM RA. GREEN LED INDICATOR - WP406A10XHA/3GD - Kingbright Corporation
City of Industry, CA, USA
1.8MM RA. GREEN LED INDICATOR
WP406A10XHA/3GD
1.8MM RA. GREEN LED INDICATOR WP406A10XHA/3GD
Features and Applications Pre-trimmed leads for pc mounting Tri-level design, save board space Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • Tri-level design, save board space
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP406A10XHA/3GD
Product Name 1.8MM RA. GREEN LED INDICATOR
LED Package: Tri-Level 1.8mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Package: 5 mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2.8X0.8MM RA GREEN SMD LED - AA2810AZGS/G - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details