Kingbright Corporation LED Indication - Discrete WP2060ID

Description
Red 625nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1214-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1214-ND
LED Indication - Discrete 754-1214-ND
Red 625nm LED Indication - Discrete 2V Radial

Red 625nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP2060ID
Standard LEDs - Through Hole WP2060ID
Standard LEDs - Through Hole Red 625nm 15mcd 70 degree 1.8mm

Standard LEDs - Through Hole Red 625nm 15mcd 70 degree 1.8mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1214-ND WP2060ID
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details