Kingbright Corporation 5MM ORANGE-RED LED WP7083SED/J3

Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM ORANGE-RED LED - WP7083SED/J3 - Kingbright Corporation
City of Industry, CA, USA
5MM ORANGE-RED LED
WP7083SED/J3
5MM ORANGE-RED LED WP7083SED/J3
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Viewing angle - 60°
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1888-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1888-ND
LED Indication - Discrete 754-1888-ND
Red 625nm LED Indication - Discrete 2.2V Radial

Red 625nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7083SED/J3
Standard LEDs - Through Hole WP7083SED/J3
Standard LEDs - Through Hole Org 2700mcd 625nm 60 deg Diffused

Standard LEDs - Through Hole Org 2700mcd 625nm 60 deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7083SED/J3 754-1888-ND WP7083SED/J3
Product Name 5MM ORANGE-RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 60+ Radial
LED Type Orange Red
Peak Wavelength 625 nm (6250 Å) 640 nm (6400 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
DURIS® low and mid power LEDs - GT DASPA1.13 - OSRAM Opto Semiconductors
Specs
LED Type Green
Peak Wavelength 519 nm (5190 Å)
Viewing Angle 120 degrees
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 45 degrees
View Details