Kingbright Corporation 3MM ORANGE LED WP710A10NC

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM ORANGE LED - WP710A10NC - Kingbright Corporation
City of Industry, CA, USA
3MM ORANGE LED
WP710A10NC
3MM ORANGE LED WP710A10NC
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - WP710A10NC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP710A10NC-ND
LED Indication - Discrete WP710A10NC-ND
Orange 602nm LED Indication - Discrete 2.05V Radial

Orange 602nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10NC
Standard LEDs - Through Hole WP710A10NC
Standard LEDs - Through Hole Org 50mcd 610nm 50 deg Water Clear

Standard LEDs - Through Hole Org 50mcd 610nm 50 deg Water Clear

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10NC WP710A10NC-ND WP710A10NC
Product Name 3MM ORANGE LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 30+ Radial
LED Type Orange Orange
Peak Wavelength 602 nm (6020 Å) 607 nm (6070 Å)
Viewing Angle 34 degrees 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED White Lighting - 516-ASMT-JN32-NWY01DKR-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers