Kingbright Corporation 3MM RED/YEL LED WP115WEYW

Description
Features and Applications Bi-color T-1 LED lamp Low power consumption 3 leads with one common lead Viewing angle - 60° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Bi-color T-1 LED lamp Low power consumption 3 leads with one common lead Viewing angle - 60° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RED/YEL LED - WP115WEYW - Kingbright Corporation
City of Industry, CA, USA
3MM RED/YEL LED
WP115WEYW
3MM RED/YEL LED WP115WEYW
Features and Applications Bi-color T-1 LED lamp Low power consumption 3 leads with one common lead Viewing angle - 60° RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Bi-color T-1 LED lamp
  • Low power consumption
  • 3 leads with one common lead
  • Viewing angle - 60°
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - 754-1863-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1863-ND
LED Indication - Discrete 754-1863-ND
Red, Yellow 617nm Red, 588nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow Radial - 3 Leads

Red, Yellow 617nm Red, 588nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow Radial - 3 Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP115WEYW
Standard LEDs - Through Hole WP115WEYW
Standard LEDs - Through Hole Red Yellow 625 588nm Diffused 40 20mcd

Standard LEDs - Through Hole Red Yellow 625 588nm Diffused 40 20mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP115WEYW 754-1863-ND WP115WEYW
Product Name 3MM RED/YEL LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round Bi-Color Radial - 3 Leads
LED Type Red; Yellow Red; Yellow; Multi-Colored
Peak Wavelength 588 to 617 nm (5880 to 6170 Å) 590 to 627 nm (5900 to 6270 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details
2-color type mini-mold chip LED - SML-D22MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 620 nm (5700 to 6200 Å)
View Details