Kingbright Corporation LED Indication - Discrete WP3A8HD

Description
Red 635nm LED Indication - Discrete 2.25V Radial
Request a Quote Datasheet
Description
Red 635nm LED Indication - Discrete 2.25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1218-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1218-ND
LED Indication - Discrete 754-1218-ND
Red 635nm LED Indication - Discrete 2.25V Radial

Red 635nm LED Indication - Discrete 2.25V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP3A8HD
Standard LEDs - Through Hole WP3A8HD
Standard LEDs - Through Hole Red 660nm Diffused 2.5mcd

Standard LEDs - Through Hole Red 660nm Diffused 2.5mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1218-ND WP3A8HD
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details