Kingbright Corporation 3MM BI-COLOR GREEN/YELLOW LED WP3VGYW

Description
Features and Applications Low power consumption Bi-color with 3 leads Viewing angle - 60° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet
Description
Features and Applications Low power consumption Bi-color with 3 leads Viewing angle - 60° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BI-COLOR GREEN/YELLOW LED - WP3VGYW - Kingbright Corporation
City of Industry, CA, USA
3MM BI-COLOR GREEN/YELLOW LED
WP3VGYW
3MM BI-COLOR GREEN/YELLOW LED WP3VGYW
Features and Applications Low power consumption Bi-color with 3 leads Viewing angle - 60° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application

Features and Applications

  • Low power consumption
  • Bi-color with 3 leads
  • Viewing angle - 60°
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
  • Signage application
Supplier's Site Datasheet
LED Indication - Discrete - 754-1223-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1223-ND
LED Indication - Discrete 754-1223-ND
Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow Radial - 3 Leads

Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow Radial - 3 Leads

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331927-WP3VGYW - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331927-WP3VGYW
Optoelectronics - LED Indication - Discrete 1331927-WP3VGYW
Manufacturer: Kingbright Win Source Part Number: 1331927-WP3VGYW Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green, Yellow Size / Dimension: 3.00mm Dia Standard Package: 500 Mounting: Through Hole Configuration: Common Cathode Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Green, 15mcd Yellow Voltage - Forward (Vf) (Typ): 2.2V Green, 2.1V Yellow Current - Test: 20mA Green, 20mA Yellow Wavelength - Dominant: 568nm Green, 588nm Yellow Wavelength - Peak: 565nm Green, 590nm Yellow Height (Max): 6.93mm Supplier Device Package: T-1 Case / Package: Radial - 3 Leads Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 754-1223 Base Product Number: WP3V RoHS Status: ROHS3 Compliant

Manufacturer: Kingbright
Win Source Part Number: 1331927-WP3VGYW
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green, Yellow
Size / Dimension: 3.00mm Dia
Standard Package: 500
Mounting: Through Hole
Configuration: Common Cathode
Viewing Angle: 60°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 40mcd Green, 15mcd Yellow
Voltage - Forward (Vf) (Typ): 2.2V Green, 2.1V Yellow
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Dominant: 568nm Green, 588nm Yellow
Wavelength - Peak: 565nm Green, 590nm Yellow
Height (Max): 6.93mm
Supplier Device Package: T-1
Case / Package: Radial - 3 Leads
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 754-1223
Base Product Number: WP3V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP3VGYW
Standard LEDs - Through Hole WP3VGYW
Standard LEDs - Through Hole Grn/Yellow Diffused 568/588nm 35/15mcd

Standard LEDs - Through Hole Grn/Yellow Diffused 568/588nm 35/15mcd

Buy Now Datasheet
3MM BI-COLOR G/Y LED, LAMP THOLE, BULK - 70062936 - Allied Electronics, Inc.
Fort Worth, TX, USA
3MM BI-COLOR G/Y LED, LAMP THOLE, BULK
70062936
3MM BI-COLOR G/Y LED, LAMP THOLE, BULK 70062936
3MM BI-COLOR G/Y LED, LAMP THOLE, BULK

3MM BI-COLOR G/Y LED, LAMP THOLE, BULK

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP3VGYW 754-1223-ND 1331927-WP3VGYW WP3VGYW 70062936
Product Name 3MM BI-COLOR GREEN/YELLOW LED LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole 3MM BI-COLOR G/Y LED, LAMP THOLE, BULK
LED Package: Round Bi-Color Radial - 3 Leads
LED Type Yellow; Green Yellow; Green; Multi-Colored Yellow; Green; Multi-Colored; Green, Yellow Yellow; Green; Multi-Colored
Peak Wavelength 568 to 588 nm (5680 to 5880 Å) 565 to 590 nm (5650 to 5900 Å) 568 nm (5680 Å) 1.04 nm (10.44 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 15 to 40 milliCandela 15 to 40 milliCandela 0.4286 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Circular high-brightness LED lamp - SLI-343URC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers