Kingbright Corporation 3MM RED LED WP3A10ID

Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel Viewing angle - 60° RoHS compliant Indicator applications Industrial machinery Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel Viewing angle - 60° RoHS compliant Indicator applications Industrial machinery Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RED LED - WP3A10ID - Kingbright Corporation
City of Industry, CA, USA
3MM RED LED
WP3A10ID
3MM RED LED WP3A10ID
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel Viewing angle - 60° RoHS compliant Indicator applications Industrial machinery Commercial & Residential architectural lighting Signage application

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Available on tape and reel
  • Viewing angle - 60°
  • RoHS compliant
  • Indicator applications
  • Industrial machinery
  • Commercial & Residential architectural lighting
  • Signage application
Supplier's Site Datasheet
LED Indication - Discrete - 754-1873-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1873-ND
LED Indication - Discrete 754-1873-ND
Red 617nm LED Indication - Discrete 2V Radial

Red 617nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP3A10ID
Standard LEDs - Through Hole WP3A10ID
Standard LEDs - Through Hole Red 30mcd 625nm 60 deg Diffused

Standard LEDs - Through Hole Red 30mcd 625nm 60 deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP3A10ID 754-1873-ND WP3A10ID
Product Name 3MM RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 60+ Radial
LED Type Red Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 110 degrees
View Details
LED Indication - Discrete - 754-2057-6-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details