Kingbright Corporation 3MM CYLINDRICAL YELLOW LED WP424YDT

Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM CYLINDRICAL YELLOW LED - WP424YDT - Kingbright Corporation
City of Industry, CA, USA
3MM CYLINDRICAL YELLOW LED
WP424YDT
3MM CYLINDRICAL YELLOW LED WP424YDT
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Cylindrical type
  • Viewing angle - 100°
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1306-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1306-ND
LED Indication - Discrete 754-1306-ND
Yellow 588nm LED Indication - Discrete 2.1V Radial

Yellow 588nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
3MM CYLINDRICAL YELLOW LED, LAMP THOLE,BULK - 70062947 - Allied Electronics, Inc.
Fort Worth, TX, USA
3MM CYLINDRICAL YELLOW LED, LAMP THOLE,BULK
70062947
3MM CYLINDRICAL YELLOW LED, LAMP THOLE,BULK 70062947
3MM CYLINDRICAL YELLOW LED, LAMP THOLE,BULK

3MM CYLINDRICAL YELLOW LED, LAMP THOLE,BULK

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP424YDT
Standard LEDs - Through Hole WP424YDT
Standard LEDs - Through Hole 3MM FLAT TOP YELLOW

Standard LEDs - Through Hole 3MM FLAT TOP YELLOW

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP424YDT 754-1306-ND 70062947 WP424YDT
Product Name 3MM CYLINDRICAL YELLOW LED LED Indication - Discrete 3MM CYLINDRICAL YELLOW LED, LAMP THOLE,BULK Standard LEDs - Through Hole
LED Package: Cylindrical-3mm (T1) Radial
LED Type Yellow Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green; Green
Peak Wavelength 563 nm (5630 Å)
Forward Voltage 2.2 volts
View Details
2 suppliers
Led, White, 1.4Mm X 2Mm, 150Mcd, 550Nm, Full Reel; Led Color Lumex - 58K2330 - Newark, An Avnet Company
Specs
LED Package: 1.4mm x 2mm
LED Type White; White
Viewing Angle 120 degrees
View Details