Kingbright Corporation 3MM BLUE LED WP710A10QBC/D

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BLUE LED - WP710A10QBC/D - Kingbright Corporation
City of Industry, CA, USA
3MM BLUE LED
WP710A10QBC/D
3MM BLUE LED WP710A10QBC/D
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1596-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1596-ND
LED Indication - Discrete 754-1596-ND
Blue 465nm LED Indication - Discrete 3.3V Radial

Blue 465nm LED Indication - Discrete 3.3V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10QBC/D
Standard LEDs - Through Hole WP710A10QBC/D
Standard LEDs - Through Hole Blue 2000mcd 470nm 20 deg Water Clear

Standard LEDs - Through Hole Blue 2000mcd 470nm 20 deg Water Clear

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10QBC/D 754-1596-ND WP710A10QBC/D
Product Name 3MM BLUE LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 20+ Radial
LED Type Blue Blue
Peak Wavelength 465 nm (4650 Å) 460 nm (4600 Å)
Viewing Angle 30 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers