Kingbright Corporation 5MM LOW PROFILE RED LED WP63ID

Description
Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM LOW PROFILE RED LED - WP63ID - Kingbright Corporation
City of Industry, CA, USA
5MM LOW PROFILE RED LED
WP63ID
5MM LOW PROFILE RED LED WP63ID
Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low profile
  • Low power consumption
  • Viewing angle - 30°
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1475-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1475-ND
LED Indication - Discrete 754-1475-ND
Red 617nm LED Indication - Discrete 2V Radial

Red 617nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP63ID
Standard LEDs - Through Hole WP63ID
Standard LEDs - Through Hole HI EFF RED DIFFUSED

Standard LEDs - Through Hole HI EFF RED DIFFUSED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP63ID 754-1475-ND WP63ID
Product Name 5MM LOW PROFILE RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 60+ Radial
LED Type Red Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details