Kingbright Corporation 5MM RED LED WP1503SRC/J4

Description
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote
Description
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WP1503SRC/J4 is a 5mm solid-state red LED from Kingbright Corporation, utilizing AlGaInP technology on a silicon substrate. It features a flangeless T-1 3/4 package design, making it suitable for versatile mounting on printed circuit boards or panels. The LED exhibits low power consumption and is RoHS compliant, ensuring it meets environmental standards. With a typical luminous intensity of 18,000 millicandelas at a forward current of 20mA, it operates at a peak wavelength of 660nm and a dominant wavelength of 640nm. The device has a viewing angle of 20 degrees, allowing for focused light emission. It is rated for a maximum forward current of 30mA and can handle peak currents up to 150mA for short durations. The LED is designed for a wide range of applications, including status indicators, illuminators, signage, and decorative lighting in both commercial and residential settings. Precautions for handling include protection against electrostatic discharge, and it is recommended to follow specific soldering guidelines to avoid damage during installation. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The WP1503SRC/J4 is a 5mm solid-state red LED from Kingbright Corporation, utilizing AlGaInP technology on a silicon substrate. It features a flangeless T-1 3/4 package design, making it suitable for versatile mounting on printed circuit boards or panels. The LED exhibits low power consumption and is RoHS compliant, ensuring it meets environmental standards. With a typical luminous intensity of 18,000 millicandelas at a forward current of 20mA, it operates at a peak wavelength of 660nm and a dominant wavelength of 640nm. The device has a viewing angle of 20 degrees, allowing for focused light emission. It is rated for a maximum forward current of 30mA and can handle peak currents up to 150mA for short durations. The LED is designed for a wide range of applications, including status indicators, illuminators, signage, and decorative lighting in both commercial and residential settings. Precautions for handling include protection against electrostatic discharge, and it is recommended to follow specific soldering guidelines to avoid damage during installation. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
5MM RED LED - WP1503SRC/J4 - Kingbright Corporation
City of Industry, CA, USA
5MM RED LED
WP1503SRC/J4
5MM RED LED WP1503SRC/J4
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • T-1 3/4 diameter flangeless package
  • Viewing angle - 60°
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - WP1503SRC/J4-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP1503SRC/J4-ND
LED Indication - Discrete WP1503SRC/J4-ND
Red 640nm LED Indication - Discrete 2.1V Radial

Red 640nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP1503SRC/J4 WP1503SRC/J4-ND
Product Name 5MM RED LED LED Indication - Discrete
LED Package: 5mm (T1 3/4) Viewing Angle 30+ Radial
LED Type Red Red
Peak Wavelength 640 nm (6400 Å) 660 nm (6600 Å)
Viewing Angle 30 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-XCMYK12D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details