Kingbright Corporation 3MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) WP7104VW1C

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - WP7104VW1C - Kingbright Corporation
City of Industry, CA, USA
3MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
WP7104VW1C
3MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) WP7104VW1C
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7104VW1C
Standard LEDs - Through Hole WP7104VW1C
Standard LEDs - Through Hole White Water Clear 120mW 5100mcd

Standard LEDs - Through Hole White Water Clear 120mW 5100mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7104VW1C WP7104VW1C
Product Name 3MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) Standard LEDs - Through Hole
LED Package: Thru-Hole White LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Mini-mold Chip LED - SML-D14MW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers