Kingbright Corporation 5MM DUAL COLOR R/Y PCB LED WP59CB/EYW

Description
Features and Applications Pre-trimmed leads for PCB mounting Bi-color right angle LED 3 leads with one common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Signage application
Datasheet
Description
Features and Applications Pre-trimmed leads for PCB mounting Bi-color right angle LED 3 leads with one common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Signage application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM DUAL COLOR R/Y PCB LED - WP59CB/EYW - Kingbright Corporation
City of Industry, CA, USA
5MM DUAL COLOR R/Y PCB LED
WP59CB/EYW
5MM DUAL COLOR R/Y PCB LED WP59CB/EYW
Features and Applications Pre-trimmed leads for PCB mounting Bi-color right angle LED 3 leads with one common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Signage application

Features and Applications

  • Pre-trimmed leads for PCB mounting
  • Bi-color right angle LED
  • 3 leads with one common lead
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Signage application
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP59CB/EYW
Product Name 5MM DUAL COLOR R/Y PCB LED
LED Package: Single-Level 5mm (T1 3/4)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.5X2.7MM GREEN SMD LED - AA3527AZGS-30MAV - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.5X2.7mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers