Kingbright Corporation 2MM FLAT TOP RED LED WP13HD

Description
Features and Applications Low power consumption Mounts flush with panel Fits 2mm hole in panel up to 3.5mm (.138") Viewing angle - 70° RoHS compliant Audio panel indicator Status indicator Industrial equipment Diagnostic or panel status indicator
Description
Features and Applications Low power consumption Mounts flush with panel Fits 2mm hole in panel up to 3.5mm (.138") Viewing angle - 70° RoHS compliant Audio panel indicator Status indicator Industrial equipment Diagnostic or panel status indicator
Datasheet
Datasheet Summary
Powered by GS/AI

The WP13HD is a 2mm flat top red LED from Kingbright Corporation, designed for applications requiring a compact and efficient light source. It features a bright red emission color, produced using Gallium Phosphide technology, with a peak wavelength of 700 nm and a dominant wavelength of 635 nm. The LED has a typical luminous intensity of 2 mcd at a forward current of 10 mA and a viewing angle of 50 degrees. This LED is suitable for various applications, including status indicators, audio panel indicators, and decorative lighting. It is RoHS compliant and offers low power consumption, making it an environmentally friendly choice. The device can be mounted flush with panels and fits into a 2mm hole, accommodating panel thicknesses up to 3.5mm. The operating temperature range is -40 to +85 degrees Celsius, with a maximum forward current of 25 mA and a peak forward current of 130 mA. Engineers should consider the WP13HD for projects that require reliable, long-lasting illumination in compact spaces.

Datasheet Summary
Powered by GS/AI

The WP13HD is a 2mm flat top red LED from Kingbright Corporation, designed for applications requiring a compact and efficient light source. It features a bright red emission color, produced using Gallium Phosphide technology, with a peak wavelength of 700 nm and a dominant wavelength of 635 nm. The LED has a typical luminous intensity of 2 mcd at a forward current of 10 mA and a viewing angle of 50 degrees. This LED is suitable for various applications, including status indicators, audio panel indicators, and decorative lighting. It is RoHS compliant and offers low power consumption, making it an environmentally friendly choice. The device can be mounted flush with panels and fits into a 2mm hole, accommodating panel thicknesses up to 3.5mm. The operating temperature range is -40 to +85 degrees Celsius, with a maximum forward current of 25 mA and a peak forward current of 130 mA. Engineers should consider the WP13HD for projects that require reliable, long-lasting illumination in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
2MM FLAT TOP RED LED - WP13HD - Kingbright Corporation
City of Industry, CA, USA
2MM FLAT TOP RED LED
WP13HD
2MM FLAT TOP RED LED WP13HD
Features and Applications Low power consumption Mounts flush with panel Fits 2mm hole in panel up to 3.5mm (.138") Viewing angle - 70° RoHS compliant Audio panel indicator Status indicator Industrial equipment Diagnostic or panel status indicator

Features and Applications

  • Low power consumption
  • Mounts flush with panel
  • Fits 2mm hole in panel up to 3.5mm (.138")
  • Viewing angle - 70°
  • RoHS compliant
  • Audio panel indicator
  • Status indicator
  • Industrial equipment
  • Diagnostic or panel status indicator
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP13HD
Product Name 2MM FLAT TOP RED LED
LED Package: Cylindrical-2mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details