Kingbright Corporation 3MM 2-POS G/Y LED INDICATOR WP130WCP/2GYW

Description
Features and Applications Bi-level right angle housing LED Pre-trimmed leads for PCB mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Bi-level right angle housing LED Pre-trimmed leads for PCB mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM 2-POS G/Y LED INDICATOR - WP130WCP/2GYW - Kingbright Corporation
City of Industry, CA, USA
3MM 2-POS G/Y LED INDICATOR
WP130WCP/2GYW
3MM 2-POS G/Y LED INDICATOR WP130WCP/2GYW
Features and Applications Bi-level right angle housing LED Pre-trimmed leads for PCB mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Bi-level right angle housing LED
  • Pre-trimmed leads for PCB mounting
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP130WCP/2GYW
Product Name 3MM 2-POS G/Y LED INDICATOR
LED Package: Bi-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LEDs - 1682424 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.8 dia.x 5.4mm
LED Type Red; Red
Peak Wavelength 650 nm (6500 Å)
View Details
3 suppliers
LED White Lighting - XSFWCB983W-ND - DigiKey
Specs
LED Package: "4-DIP (0.200"", 5.08mm)"
Viewing Angle 70 degrees
Forward Current 30 milliamps
View Details