Kingbright Corporation 5MM OVAL YELLOW LED WP5603SYDL/SD/J3

Description
Features and Applications Low power consumption Viewing angle - 80°(H) 40°(V) Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Viewing angle - 80°(H) 40°(V) Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM OVAL YELLOW LED - WP5603SYDL/SD/J3 - Kingbright Corporation
City of Industry, CA, USA
5MM OVAL YELLOW LED
WP5603SYDL/SD/J3
5MM OVAL YELLOW LED WP5603SYDL/SD/J3
Features and Applications Low power consumption Viewing angle - 80°(H) 40°(V) Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Viewing angle - 80°(H) 40°(V)
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1880-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1880-ND
LED Indication - Discrete 754-1880-ND
Yellow 590nm LED Indication - Discrete 2V Radial

Yellow 590nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP5603SYDL/SD/J3 754-1880-ND
Product Name 5MM OVAL YELLOW LED LED Indication - Discrete
LED Package: Oval LED Radial
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 40 to 80 degrees 40 to 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 45 degrees
View Details
Wide Angle TO-46 880 nm Emitter - OD-880W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details