Kingbright Corporation 5MM RA.GRN.LED WP1503CB/GD

Description
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter flangeless package Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Request a Quote Datasheet
Description
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter flangeless package Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM RA.GRN.LED - WP1503CB/GD - Kingbright Corporation
City of Industry, CA, USA
5MM RA.GRN.LED
WP1503CB/GD
5MM RA.GRN.LED WP1503CB/GD
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter flangeless package Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Low power consumption
  • Versatile mounting on PCB or panel
  • T-1 3/4 diameter flangeless package
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP1503CB/GD
812009-WP1503CB/GD
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP1503CB/GD 812009-WP1503CB/GD
Manufacturer: Kingbright Win Source Part Number: 812009-WP1503CB/GD Packaging: Bulk Mounting Style: Through Hole, Right Angle Color: Green Voltage Rating: 2.2V Configuration: Single Viewing Angle: 60° Millicandela Rating: 50mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused, Tinted Lens Style: Round with Domed Top Lens Size: 3.00mm Dia Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Kingbright
Win Source Part Number: 812009-WP1503CB/GD
Packaging: Bulk
Mounting Style: Through Hole, Right Angle
Color: Green
Voltage Rating: 2.2V
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 50mcd
Wavelength - Peak: 565nm
Current: 20mA
Lens Type: Diffused, Tinted
Lens Style: Round with Domed Top
Lens Size: 3.00mm Dia
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP1503CB/GD 812009-WP1503CB/GD
Product Name 5MM RA.GRN.LED LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP1503CB/GD
LED Package: Single-Level 5mm (T1 3/4)
LED Type Green Green; Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-BCS-CV0Z0461-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
4 suppliers