Kingbright Corporation LEDs L-934SYC

Description
Yellow water-clear T-1 LED, L-934SYC
Request a Quote
Description
Yellow water-clear T-1 LED, L-934SYC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2471612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow water-clear T-1 LED, L-934SYC

Yellow water-clear T-1 LED, L-934SYC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2471612
Product Name LEDs
LED Package: 3 x 4.6mm
LED Type Yellow; Clear
Peak Wavelength 588 nm (5880 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details