Kingbright Corporation 5MM YELLOW LED WP7083SYD/J3

Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM YELLOW LED - WP7083SYD/J3 - Kingbright Corporation
City of Industry, CA, USA
5MM YELLOW LED
WP7083SYD/J3
5MM YELLOW LED WP7083SYD/J3
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Viewing angle - 60°
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7083SYD/J3
Standard LEDs - Through Hole WP7083SYD/J3
Standard LEDs - Through Hole Yel 1000mcd 589nm 60 deg Diffused

Standard LEDs - Through Hole Yel 1000mcd 589nm 60 deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7083SYD/J3 WP7083SYD/J3
Product Name 5MM YELLOW LED Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 60+
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details