Kingbright Corporation 3MM BLINKING GRN.LED WP36BGD

Description
Features and Applications T-1 package with rectangular base With built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0HZ to 1.5Hz RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications T-1 package with rectangular base With built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0HZ to 1.5Hz RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BLINKING GRN.LED - WP36BGD - Kingbright Corporation
City of Industry, CA, USA
3MM BLINKING GRN.LED
WP36BGD
3MM BLINKING GRN.LED WP36BGD
Features and Applications T-1 package with rectangular base With built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0HZ to 1.5Hz RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • T-1 package with rectangular base
  • With built-in blinking IC.
  • Operation voltage from 3.5V to 14V
  • Blinking frequency from 3.0HZ to 1.5Hz
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP36BGD
Standard LEDs - Through Hole WP36BGD
Standard LEDs - Through Hole Green Blinking LED 568nm, 15 mcd

Standard LEDs - Through Hole Green Blinking LED 568nm, 15 mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP36BGD WP36BGD
Product Name 3MM BLINKING GRN.LED Standard LEDs - Through Hole
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details