Kingbright Corporation 2.4MM YELLOW FLAT TOP LED WP443YDT

Description
Features and Applications Low power consumption Fits 2.4mm hole in panel up to 4mm thick. Viewing angle - 100° RoHS compliant Indicator application Signage application Industrial machinery
Datasheet
Description
Features and Applications Low power consumption Fits 2.4mm hole in panel up to 4mm thick. Viewing angle - 100° RoHS compliant Indicator application Signage application Industrial machinery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4MM YELLOW FLAT TOP LED - WP443YDT - Kingbright Corporation
City of Industry, CA, USA
2.4MM YELLOW FLAT TOP LED
WP443YDT
2.4MM YELLOW FLAT TOP LED WP443YDT
Features and Applications Low power consumption Fits 2.4mm hole in panel up to 4mm thick. Viewing angle - 100° RoHS compliant Indicator application Signage application Industrial machinery

Features and Applications

  • Low power consumption
  • Fits 2.4mm hole in panel up to 4mm thick.
  • Viewing angle - 100°
  • RoHS compliant
  • Indicator application
  • Signage application
  • Industrial machinery
Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP443YDT
Product Name 2.4MM YELLOW FLAT TOP LED
LED Package: Cylindrical-2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details