Kingbright Corporation LED Indication - Discrete WP57CGKSYKW

Description
LED GRN/YLW DIFFUSED T-1 3/4 T/H
Request a Quote Datasheet
Description
LED GRN/YLW DIFFUSED T-1 3/4 T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-WP57CGKSYKW-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-WP57CGKSYKW-ND
LED Indication - Discrete 754-WP57CGKSYKW-ND
LED GRN/YLW DIFFUSED T-1 3/4 T/H

LED GRN/YLW DIFFUSED T-1 3/4 T/H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-WP57CGKSYKW-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
.312
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details