Kingbright Corporation Led, T-1, Blue, 800Mcd, 465Nm; Led Color Kingbright L-964QBDL-D

Description
LED, T-1, BLUE, 800MCD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:800mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes
Description
LED, T-1, BLUE, 800MCD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:800mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, T-1, Blue, 800Mcd, 465Nm; Led Color Kingbright - 27X9177 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1, Blue, 800Mcd, 465Nm; Led Color Kingbright
27X9177
Led, T-1, Blue, 800Mcd, 465Nm; Led Color Kingbright 27X9177
LED, T-1, BLUE, 800MCD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:800mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, T-1, BLUE, 800MCD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:800mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X9177
Product Name Led, T-1, Blue, 800Mcd, 465Nm; Led Color Kingbright
LED Package: T-1 (3mm)
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details