Kingbright Corporation 1.8MM RA YEL LED WP4060VH/2YD

Description
Features and Applications Pre-trimmed leads for pc mounting Bi-level design, save board space Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting Bi-level design, save board space Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8MM RA YEL LED - WP4060VH/2YD - Kingbright Corporation
City of Industry, CA, USA
1.8MM RA YEL LED
WP4060VH/2YD
1.8MM RA YEL LED WP4060VH/2YD
Features and Applications Pre-trimmed leads for pc mounting Bi-level design, save board space Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • Bi-level design, save board space
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP4060VH/2YD
Product Name 1.8MM RA YEL LED
LED Package: Bi-Level 1.8mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
High Brightness LED - CP41B-RDS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Round
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
High CRI LEDs - CW CBLPM1.E1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 4500 K
Viewing Angle 120 degrees
View Details